IETF RFC 8895

Application-Layer Traffic Optimization (ALTO) Incremental Updates Using Server-Sent Events (SSE)

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 November 2020
Status: active
Page Count: 52
scope:

Abstract

The Application-Layer Traffic Optimization (ALTO) protocol (RFC 7285) provides network-related information, called network information resources, to client applications so that clients can make informed decisions in utilizing network resources. This document presents a mechanism to allow an ALTO server to push updates to ALTO clients to achieve two benefits: (1) updates can be incremental, in that if only a small section of an information resource changes, the ALTO server can send just the changes and (2) updates can be immediate, in that the ALTO server can send updates as soon as they are available.

Document History

IETF RFC 8895
November 1, 2020
Application-Layer Traffic Optimization (ALTO) Incremental Updates Using Server-Sent Events (SSE)
Abstract The Application-Layer Traffic Optimization (ALTO) protocol (RFC 7285) provides network-related information, called network information resources, to client applications so that clients can...

References

Advertisement