DS/ISO 2904
ISO metric trapezoidal screw threads – Basic dimensions
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 16 November 2020 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also be used for fastening threads.
Document History
DS/ISO 2904
November 16, 2020
ISO metric trapezoidal screw threads – Basic dimensions
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is...
January 1, 1980
ISO metric trapezoidal screw threads - Basic dimensions
This International Standard specifies the basic dimensions for ISO metric trapezoidal screw threads according to ISO 2902.