ETSI - EN 303 364-2

Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 2: Air Traffic Control (ATC) PSR sensors operating in the frequency band 2 700 MHz to 3 100 MHz (S band)

inactive
Organization: ETSI
Publication Date: 1 November 2020
Status: inactive
Page Count: 38
scope:

The present document specifies technical characteristics and methods of measurements for ground based monostatic ATC primary surveillance radars with the following characteristics:

• operating in the 2 700 MHz to 3 100 MHz frequency range;

• transmitter output peak power up to 100 kW;

• the transceiver-antenna connection uses a hollow metallic rectangular waveguide of type WR284/WG10/R32 according to IEC 60153-2 [i.6] with a minimum length between the output of the power amplifier and the input to the antenna of 2,886 m (20 times the wavelength of the waveguide cut-off frequency);

• the antenna rotates, is waveguide-based and passive;

• the transceiver output uses a RF circulator.

NOTE 1: Phased array ATC primary surveillance radars are not covered by the present document.

NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

February 1, 2021
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 2: Air Traffic Control (ATC) PSR sensors operating in the frequency band 2 700 MHz to 3 100 MHz (S band)
The present document specifies technical characteristics and methods of measurements for ground based monostatic ATC primary surveillance radars with the following characteristics: • operating in...
EN 303 364-2
November 1, 2020
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 2: Air Traffic Control (ATC) PSR sensors operating in the frequency band 2 700 MHz to 3 100 MHz (S band)
The present document specifies technical characteristics and methods of measurements for ground based monostatic ATC primary surveillance radars with the following characteristics: • operating in...

References

Advertisement