SNV - SN EN 15611

Railway applications - Braking - Relay valves

inactive
Organization: SNV
Publication Date: 1 October 2020
Status: inactive
Page Count: 52
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document is applicable to relay valves designated to control the brake cylinder pressure of compressed air brakes fitted to railway vehicles, in association with an air brake distributor valve or other control device. It covers one stage relay valves and relay valves adjusting the brake cylinder pressure in response to a change in vehicle speed or load that is either continuously variable or in two or more stages, i.e. empty ? loaded. Relay valves operating with other pressures, in particular the brake pipe pressure, are not included. This document specifies the requirements for the design, manufacture and testing of relay valves.

Document History

November 1, 2022
Railway applications - Braking - Relay valves
This document is applicable to relay valves designated to control the brake cylinder pressure of compressed air brakes fitted to railway vehicles, in association with an air brake distributor valve...
SN EN 15611
October 1, 2020
Railway applications - Braking - Relay valves
This document is applicable to relay valves designated to control the brake cylinder pressure of compressed air brakes fitted to railway vehicles, in association with an air brake distributor valve...
January 1, 2011
Railway applications - Braking - Relay valves
This European Standard is applicable to relay valves designed to control the brake cylinder pressure of compressed air brakes fitted to railway vehicles, in association with an air brake distributor...
June 1, 2009
Railway applications - Braking - Relay valves
A description is not available for this item.

References

Advertisement