SNV - SN EN ISO 8637-1

Extracorporeal systems for blood purification - Part 1: Haemodialysers, haemodiafilters, haemofilters and haemoconcentrators

active, Most Current
Organization: SNV
Publication Date: 1 October 2020
Status: active
Page Count: 34
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

ISO 8637-1:2017 specifies requirements for haemodialysers, haemodiafilters, haemofilters and haemoconcentrators, hereinafter collectively referred to as 'the device', for use in humans. ISO 8637-1:2017 does not apply to: - extracorporeal blood circuits; - plasmafilters; - haemoperfusion devices; - vascular access devices; - blood pumps; - pressure monitors for the extracorporeal blood circuit; - air detection devices; - systems to prepare, maintain or monitor dialysis fluid; - systems or equipment intended to perform haemodialysis, haemodiafiltration, haemofiltration or haemoconcentration; - reprocessing procedures and equipment. NOTE Requirements for the extracorporeal blood circuit for haemodialysers, haemodiafilters and haemofilters are specified in ISO 8637-2.

Document History

SN EN ISO 8637-1
October 1, 2020
Extracorporeal systems for blood purification - Part 1: Haemodialysers, haemodiafilters, haemofilters and haemoconcentrators
ISO 8637-1:2017 specifies requirements for haemodialysers, haemodiafilters, haemofilters and haemoconcentrators, hereinafter collectively referred to as 'the device', for use in humans. ISO...

References

Advertisement