DLA - DESC-DWG-90095
SHIELDING TAPE, EMI, KNITTED WIRE MESH
inactive
| Organization: | DLA |
| Publication Date: | 31 October 1990 |
| Status: | inactive |
| Page Count: | 8 |
Document History
March 27, 2019
SHIELDING TAPE, EMI, KNITTED WIRE MESH
Shielding tape manufactured in accordance with this drawing is intended to be used when military specifications do not exist or when qualified products that will perform the required function are...
November 19, 2010
SHIELDING TAPE, EMI, KNITTED WIRE MESH
Shielding tape manufactured in accordance with this drawing is intended to be used when military specifications do not exist or when qualified products that will perform the required function are...
March 4, 1991
SHIELDING TAPE, EMI, KNITTED WIRE MESH
This drawing covers the requirements for a knitted wire mesh tape suitable for EMI shielding, grounding, and static discharge applications.
The complete PIN shall be as shown in the following...
DESC-DWG-90095
October 31, 1990
SHIELDING TAPE, EMI, KNITTED WIRE MESH
A description is not available for this item.