SNV - SN ISO 13993
Rental ski shop practice - Sampling and inspection of complete and incomplete alpine ski-binding-boot systems in rental applications
| Organization: | SNV |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This document specifies a uniform method for the sampling and inspection of complete and incomplete alpine ski-binding-boot systems used in rental operations.
This document is intended for any facility which rents complete and incomplete alpine ski-binding-boot systems as for example when the skier owns the boots.
This document is not applicable for alpine touring ski-binding-boot systems.
This document is not applicable for complete and incomplete alpine ski-binding-boot systems which are rented for 15 days or more.
NOTE 1 A period of less than 15 days is common for equipment being rented.
NOTE 2 ISO 11088 gives a method for testing if the equipment is owned or rented for 15 days or more.
Document History