SNV - SN EN ISO 18763

Soil quality - Determination of the toxic effects of pollutants on germination and early growth of higher plants

active, Most Current
Organization: SNV
Publication Date: 1 October 2020
Status: active
Page Count: 34
ICS Code (Biological properties of soils): 13.080.30
scope:

ISO 18763:2016 describes a technique for determining the effects of soil and soil-related materials on the seed germination and early growth of higher plants. These endpoints are useful indicators for the assessment of the quality of a soil as a habitat for organisms. It is applicable to all soils in which soil organisms are active and may be used to evaluate: - the effects on plants due to toxicity of solid or liquid chemicals contaminating soil or materials (compost, sludge, waste) and chemicals added to soil; - the changes in the soil effect on plants after restoration measures.

Document History

SN EN ISO 18763
October 1, 2020
Soil quality - Determination of the toxic effects of pollutants on germination and early growth of higher plants
ISO 18763:2016 describes a technique for determining the effects of soil and soil-related materials on the seed germination and early growth of higher plants. These endpoints are useful indicators...

References

Advertisement