SNV - SN EN ISO 19066-2

Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: SNV
Publication Date: 1 October 2020
Status: active
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials. It gives the requirements for handling the test material and for conditioning both the test material before moulding and the specimens before testing. This document gives procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made. It lists properties and test methods which are suitable and necessary to characterize MABS moulding and extrusion materials. The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 19066-1. The methods of specimen preparation and conditioning, the specimen dimensions and the test procedures specified in this document are used in order to obtain reproducible and comparable test results. Values determined are not always identical to those obtained using specimens of different dimensions or prepared using different procedures.

Document History

SN EN ISO 19066-2
October 1, 2020
Plastics - Methyl methacrylate-acrylonitrile-butadiene-styrene (MABS) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of methyl methacrylate-acrylonitrile-butadiene-styrene (MABS)...

References

Advertisement