CEN - EN 1004-1
Mobile access and working towers made of prefabricated elements - Part 1: Materials, dimensions, design loads, safety and performance requirements
| Organization: | CEN |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This document applies to the design of mobile access and working towers made of prefabricated elements with dimensions which are fixed by the design and with a height up to 12 m (indoors) and up to 8 m (outdoors). This document applies to mobile access and working towers used as temporary work equipment.
This document:
- gives guidelines for the choice of the main dimensions and stabilizing methods,
- gives safety and performance requirements, and
- gives information on complete towers.
This product standard does not apply to scaffolds according to EN 12810-1 and EN 12811-1.
Document History