GMW17795
Cold Drawn Steel Wire for Restraint Applications
| Organization: | GMW |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers low carbon steel wire, supplied in coils or bar form for use in automotive body structures. The wire produced per this specification is cold-drawn and uncoated for assembly into sub-assemblies or directly into the vehicle structure.
Symbols.
Not applicable.
Applicability.
This specification applies to cold hard drawn wires, which are drawn without the use of thermal treatment. The structural wire products specified here are used in automotive body structures for parts commonly known in automotive industry as isofix wire for applications such as child tether loops, cargo box tie down loops, etc.
Document History