GMW18327

Epoxide, Continuous Unidirectional Glass Fiber Reinforced, 45 GPa Nominal Tensile Modulus, Leaf Spring Composite

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2020
Status: active
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This material specification covers the properties of an epoxide matrix reinforced with continuous unidirectional glass fibers. The material is characterized by having a nominal tensile modulus of 45 GPa.

Symbols.

The material abbreviation per ISO 11469 is >EP-GFXX< (see Section 8 for details).

Applicability.

For applications requiring bonding, the material must meet the requirements of GMW15921.

Remarks.

All parts must meet the component technical specification (CTS) for chassis composite leaf springs.

Document History

GMW18327
November 1, 2020
Epoxide, Continuous Unidirectional Glass Fiber Reinforced, 45 GPa Nominal Tensile Modulus, Leaf Spring Composite
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement