DSF/IEC TR 63042-303 ED1

IEC TR 63042-303 ED1: UHV AC transmission systems – Part 303: Guideline for the measurement of UHV AC transmission line power frequency parameters

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 36
scope:

This part of IEC 63042 applies to single-circuit transmission line and double-circuit 196 transmission lines on the same tower and specifies measurement methods of UHV AC transmission line power frequency parameters. UHV AC transmission line power frequency parameters are basic data for power flow calculation, relay protection settings, short-circuit current calculation, fault location, and overvoltage calculation, etc. These measured parameters mainly include sequence parameters, mutual parameters between double-circuit lines, phase parameters and some other related parameters.

Document History

April 13, 2021
UHV AC transmission systems – Part 303: Guideline for the measurement of UHV AC transmission line power frequency parameters
IEC TR 63042-303:2021(E) specifies measurement methods of UHV AC transmission line power frequency parameters. These measured parameters mainly include sequence parameters, mutual parameters between...
DSF/IEC TR 63042-303 ED1
IEC TR 63042-303 ED1: UHV AC transmission systems – Part 303: Guideline for the measurement of UHV AC transmission line power frequency parameters
This part of IEC 63042 applies to single-circuit transmission line and double-circuit 196 transmission lines on the same tower and specifies measurement methods of UHV AC transmission line power...
Advertisement