ISO TS 21354

Measurement of multiphase fluid flow

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 108
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This document establishes a common basis for, and assistance in, the classification of applications and multiphase meters, as well as guidance and recommendations for the implementation and use of such meters.

The so-called in-line multiphase flow meters (MPFMs) that directly measure the oil, water and gas flow rates, as well as the partial- and full-separation MPFMs are the main focus of this document. Conventional two- or three-phase separators are not included in this document. Only limited reference is made to wet-gas meters, since although wet-gas flow is a subset of multiphase flow, wet-gas measurement is covered by ISO/TR 11583 and ISO/TR 12748.

Document History

ISO TS 21354
November 1, 2020
Measurement of multiphase fluid flow
This document establishes a common basis for, and assistance in, the classification of applications and multiphase meters, as well as guidance and recommendations for the implementation and use of...

References

Advertisement