DIN EN ISO 10893-10

Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011 + Amd 1:2020) (includes Amendment A1:2020)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2020
Status: active
Page Count: 19
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

DIN EN ISO 10893-10
October 1, 2020
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011 + Amd 1:2020) (includes Amendment A1:2020)
A description is not available for this item.
September 1, 2019
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1: Change the ultrasonic test frequency of transducers; change of acceptance criteria (ISO 10893-10:2011/DAM 1:2019); German and English version EN ISO 10893-10:2011/prA1:2019
A description is not available for this item.
July 1, 2011
Non-destructive testing of steel tubes - Part 10: Automated full peripheral ultrasonic testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of longitudinal and/or transverse imperfections (ISO 10893-10:2011)
This part of ISO 10893 specifies requirements for automated full peripheral ultrasonic shear wave (generated by conventional or phased array technique) testing of seamless and welded [except...
Advertisement