DOD - DSCC-DWG-87054

CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE

active, Most Current
Buy Now
Organization: DOD
Publication Date: 1 December 2020
Status: active
Page Count: 10
scope:

Scope.

This drawing describes the requirements for a family of circuit breakers with illuminated handles for use in overcurrent protection.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

DSCC-DWG-87054
December 1, 2020
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 12, 2015
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 18, 2008
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 5, 2003
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
A description is not available for this item.
July 21, 1998
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
A description is not available for this item.
October 4, 1989
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection. The complete part number shall be as shown in the following example:
January 28, 1988
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
A description is not available for this item.
August 31, 1987
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, ONE-POLE
A description is not available for this item.

References

Advertisement