This Standard Practice describes methods for selecting proportions for hydraulic cement concrete made with and without other cementitious materials and chemical admixtures. This concrete consists of...
ACI 211.1 provides methods for proportioning concrete with slumps greater than 25 mm (1 in.) as measured by ASTM C 143/C 143M. This guide is an extension of ACI 211.1 and addresses the proportioning...
INTRODUCTION Roller-compacted concrete (RCC) is an economical, fast construction candidate for many pavement applications. Because of its relatively coarse surface, RCC has traditionally been used...
These test methods cover the determination of the in-place density of unhardened and hardened concrete, including roller compacted concrete, by gamma radiation. For notes on the nuclear test see...
This test method covers the determination of temperature of freshly mixed hydraulic-cement concrete. The values stated in either SI or inch-pound units are to be regarded separately as standard. The...