AWWA C210

Liquid-Epoxy Coatings and Linings for Steel Water Pipe and Fittings

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 7 June 2015
Status: active
Page Count: 28
scope:

This standard describes the material and application of shop- and fieldapplied liquid-epoxy coatings and linings used in the water-supply industry for steel water pipelines installed underground or underwater, under normal construction conditions.

Conditions not described in this standard. The coating systems described in this standard are not intended for use on pipe that will be bent after the coating or lining system has been applied.

Coating and lining systems. The coating and lining systems may consist of any of the following three types: (1) a two-part chemically cured epoxy primer and one or more coats of a different two-part chemically cured epoxy topcoat; (2) two or more coats of the same two-part chemically cured epoxy, in which case the first coat shall be considered as the prime coat; or (3) a single coat of a two-part chemically cured epoxy.

Maximum temperature. AWWA steel pipe coating and lining standards are based on the maximum service temperature of potable water. Consult the epoxy manufacturer for conditions and limitations.

Purpose

The purpose of this standard is to provide the minimum requirements for liquid-epoxy coatings and linings for steel water pipe and fittings, including material, application, inspection, testing, performance requirements, packaging, and storage requirements.

Document History

AWWA C210
June 7, 2015
Liquid-Epoxy Coatings and Linings for Steel Water Pipe and Fittings
This standard describes the material and application of shop- and fieldapplied liquid-epoxy coatings and linings used in the water-supply industry for steel water pipelines installed underground or...
June 7, 2015
Liquid-Epoxy Coatings and Linings for Steel Water Pipe and Fittings
This standard describes the material and application of shop- and fieldapplied liquid-epoxy coatings and linings used in the water-supply industry for steel water pipelines installed underground or...
June 24, 2007
Liquid-Epoxy Coating Systems for the Interior and Exterior of Steel Water Pipelines
This standard sets minimum requirements for shop‑ and field‑applied, liquid‑epoxy interior linings and exterior coatings used in the water‑supply industry for steel water pipelines installed...
January 19, 2003
Liquid-Epoxy Coating Systems for the Interior and Exterior of Steel Water Pipelines
This standard sets minimum requirements for shop- and field-applied, liquid-epoxy interior linings and exterior coatings used in the potable-water-supply industry for steel water pipelines installed...
June 15, 1997
Liquid-Epoxy Coating Systems for the Interior and Exterior of Steel Water Pipelines
This standard sets minimum requirements for shop- and field-applied, liquid-epoxy exterior coatings and interior linings used in the potable-water-supply industry for steel water pipelines installed...
January 1, 1992
Liquid-Epoxy Coating Systems for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.
June 10, 1984
Liquid Epoxy Coatings Systems for the Interior and Exterior of Steel Water Pipelines
A description is not available for this item.
January 1, 1978
Coal-Tar Epoxy Coatings Systems for the Interior and Exterior of Steel Water Pipe
A description is not available for this item.

References

Advertisement