ASTM International - ASTM B982-20

Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2020
Status: inactive
Page Count: 6
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample preparation, obtaining representative samples from molten metal, from fabricated, or cast products that can be melted, and from other forms that cannot be melted.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. It includes procedures for sample... View More

Document History

November 1, 2025
Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis
1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample...
ASTM B982-20
October 1, 2020
Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis
1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample...
October 1, 2014
Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis
1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample...
October 1, 2014
Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis
1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample...
May 1, 2012
Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric OR ICP Analysis
1.1 This specification covers the sampling of lead and lead alloys to obtain a sample suitable for quantitative optical emission spectrochemical analysis. Included are procedures for sample...
Advertisement