ASTM International - ASTM C408-88(2016)

Standard Test Method for Thermal Conductivity of Whiteware Ceramics

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 4
ICS Code (Ceramic products): 81.060.20
significance And Use:

2.1 This test method provides information useful in understanding and quantifying such parameters as thermal shock resistance and ability to conduct or dissipate heat.

scope:

1.1 This test method covers a general procedure2 for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300°F (40 to 150°C).

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) units given in parentheses are for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure2 for determining the thermal conductivity of whiteware ceramics over the temperature range from 100?°F to 300?°F (40?°C to 150?°C). 1.2 The values...
November 1, 2020
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure2 for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300?°F (40 to 150?°C). 1.2 The values stated in...
ASTM C408-88(2016)
July 1, 2016
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure2 for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300°F (40 to 150°C). 1.2 The values stated in...
March 1, 2011
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300°F (40 to 150°C). 1.2 The values stated in...
February 15, 2006
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300°F (40 to 150°C). 1.2 The values stated in...
October 10, 1999
Standard Test Method for Thermal Conductivity of Whiteware Ceramics
1.1 This test method covers a general procedure for determining the thermal conductivity of whiteware ceramics over the temperature range from 100 to 300°F (40 to 150°C). 1.2 The values stated in...
Advertisement