DSF/FPRCEN ISO/TR 20172

Welding – Grouping systems for materials – European materials (ISO/PRF TR 20172:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 44
ICS Code (Welding consumables): 25.160.20
scope:

This document establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other purposes such as heat treatment, forming and non-destructive testing. This document covers grouping systems for the following standardized materials: a) steel; b) aluminium and its alloys; c) copper and its alloys; d) cast irons; e) nickel and nickel alloys. In case of dispute, for example where variations in properties such as thickness and yield strength occur, ISO/TR 15608 applies.

Document History

May 10, 2021
Welding – Grouping systems for materials – European materials (ISO/TR 20172:2021)
This document establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other purposes...
July 13, 2009
Welding – Grouping systems for materials – European materials
This Technical Report establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other...
March 10, 2006
Welding - Grouping systems for materials - European materials
This Technical Report provides a European grouping systems for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It may also apply for other purposes...
DSF/FPRCEN ISO/TR 20172
Welding – Grouping systems for materials – European materials (ISO/PRF TR 20172:2020)
This document establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other purposes...
Welding - Grouping systems for materials - Europeanmaterials (ISO/DTR 20172:2009)
This Technical Report establishes a European grouping system for materials for welding purposes, classified in accordance with the grouping system of ISO/TR 15608. It is also applicable for other...
Advertisement