ISO/IEC 18032

Information security — Prime number generation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2020
Status: active
Page Count: 38
ICS Code (IT Security): 35.030
scope:

This document specifies methods for generating and testing prime numbers as required in cryptographic protocols and algorithms.

Firstly, this document specifies methods for testing whether a given number is prime. The testing methods included in this document are divided into two groups:

- probabilistic primality tests, which have a small error probability. All probabilistic tests described here can declare a composite to be a prime;

- deterministic methods, which are guaranteed to give the right verdict. These methods use so-called primality certificates.

Secondly, this document specifies methods to generate prime numbers. Again, both probabilistic and deterministic methods are presented.

NOTE It is possible that readers with a background in algorithm theory have already had previous encounters with probabilistic and deterministic algorithms. The deterministic methods in this document internally still make use of random bits (to be generated via methods described in ISO/IEC 18031), and "deterministic" only refers to the fact that the output is correct with probability one.

Annex A provides error probabilities that are utilized by the Miller-Rabin primality test.

Annex B describes variants of the methods for generating primes so that particular cryptographic requirements can be met.

Annex C defines primitives utilized by the prime generation and verification methods.

Document History

ISO/IEC 18032
December 1, 2020
Information security — Prime number generation
This document specifies methods for generating and testing prime numbers as required in cryptographic protocols and algorithms. Firstly, this document specifies methods for testing whether a given...
January 15, 2005
Information technology Security techniques Prime number generation
A description is not available for this item.

References

Advertisement