SNZ AS/NZS 62386.101
Digital addressable lighting interface Part 101: General requirements – System components
active, Most Current
Buy Now
| Organization: | SNZ |
| Publication Date: | 20 November 2020 |
| Status: | active |
| Page Count: | 68 |
scope:
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
NOTE Tests in this standard are type tests. Requirements for testing individual bus units during production are not included.
Document History
SNZ AS/NZS 62386.101
November 20, 2020
Digital addressable lighting interface Part 101: General requirements – System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all...