CEN - EN ISO 22043

Ice-cream freezers - Classification, requirements and test conditions

active, Most Current
Organization: CEN
Publication Date: 1 December 2020
Status: active
Page Count: 52
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This document specifies the classification for horizontal closed ice-cream freezer with access of the product from the top via transparent or solid lid(s) and specifies their requirements and test methods.

The ice-cream freezers defined in this document are different from supermarket segment freezers, as they work with static air cooling, with a skin evaporator (no evaporator fan) and are used specifically for the storage and display of pre-packed ice-cream.

This document is only applicable to integral type refrigeration systems. It is not applicable to remote and secondary system type cabinets. Ice-cream freezers defined in this document are intended to have a net volume ≤600 l. For transparent lid ice-cream freezers only, they are intended to have a net volume/TDA ≥ 0,35 m.

Document History

EN ISO 22043
December 1, 2020
Ice-cream freezers - Classification, requirements and test conditions
This document specifies the classification for horizontal closed ice-cream freezer with access of the product from the top via transparent or solid lid(s) and specifies their requirements and test...

References

Advertisement