SNV - SN EN ISO 24025-2

Plastics - Sulfone polymer moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of sulfone polymer moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here. 1.2 Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize sulfone polymer moulding and extrusion materials are listed. 1.3 The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties specified in ISO 24025-1.

Document History

SN EN ISO 24025-2
November 1, 2020
Plastics - Sulfone polymer moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
1.1 This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of sulfone polymer moulding and extrusion materials....

References

Advertisement