SNV - SN EN ISO 3376

Leather - Physical and mechanical tests - Determination of tensile strength and percentage elongation

active, Most Current
Organization: SNV
Publication Date: 1 November 2020
Status: active
Page Count: 16
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the tensile strength, elongation at specified load and elongation at maximum force of leather. It s applicable to all types of leather.  

Document History

SN EN ISO 3376
November 1, 2020
Leather - Physical and mechanical tests - Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at specified load and elongation at maximum force of leather. It s applicable to all types of leather.  
February 1, 2012
Leather - Physical and mechanical tests - Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.

References

Advertisement