ASTM International - ASTM F541-12
Standard Specification for Alloy Steel Eyebolts
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers forged, quenched and tempered, alloy steel threaded eyebolts with improved toughness properties and intended primarily for low temperature applications. The eyebolts are chemically and metallurgically constituted to produce a low transition temperature to minimize brittle failure. Maximum thread size is 2.500 in. (63.50 mm).
1.2 The eyebolts are furnished in two types, as follows:
1.2.1 Type 1-Straight Shank Eyebolt.
1.2.2 Type 2-Shoulder Eyebolt.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.
abstract:
This specification covers the basic requirements and corresponding test methods for forged, quenched, and tempered, alloy steel threaded eyebolts with improved toughness properties and that are... View More
Document History