FORD WNS-M1F35-A1

LEATHER, GENUINE, SEATING, BIO-BASED TANNING, STANDARD TOP COAT, CHROME FREE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 14 October 2020
Status: active
Page Count: 3
scope:

The materials defined by this specification are steer or heifer hides which have been tanned by a bio-based source. Minimal grain and no alteration to the top surface has occurred to allow for a soft haptic without sacrificing the leather's physical properties. Top coat finish allows for a premium haptic which is a primary attribute for this leather along with the bio-based tanning. Top coat finish is not engineered to meet high abrasion characteristics.

Document History

FORD WNS-M1F35-A1
October 14, 2020
LEATHER, GENUINE, SEATING, BIO-BASED TANNING, STANDARD TOP COAT, CHROME FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned by a bio-based source. Minimal grain and no alteration to the top surface has occurred to allow for a soft...

References

Advertisement