FORD WSB-M4G276-B2

SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 mm MINIMUM FILM THICKNESS, IMPROVED PAINTABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 12 October 2020
Status: active
Page Count: 10
scope:

The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion resistant film which will withstand stone chipping.

Document History

FORD WSB-M4G276-B2
October 12, 2020
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 mm MINIMUM FILM THICKNESS, IMPROVED PAINTABILITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 - 0.40 mm film on electrocoated substrates, to provide a paintable corrosion...
May 4, 1993
SEALER, VINYL, PAINTABLE, CHIP RESISTANT, 0.25 MM MINIMUM FILM THICKNESS, INFRARED PREGEL TYPE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a vinyl based, heat curing sealer which can be airless sprayed to a 0.25 -0.40 mm film on electrocoated substrates, to provide a paintable...

References

Advertisement