FORD WSS-M15J18-A1
PAINT, TWO LAYER STANDARD SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 28 October 2020 |
| Status: | active |
| Page Count: | 9 |
scope:
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as defined by Ford Design.
Document History
September 21, 2023
PAINT, TWO LAYER STANDARD SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 23, 2022
PAINT, TWO LAYER STANDARD SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as...
FORD WSS-M15J18-A1
October 28, 2020
PAINT, TWO LAYER STANDARD SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as...
October 4, 2018
PAINT, TWO LAYER STANDARD SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as...