FORD WSS-M15J18-A2

PAINT, TWO LAYER ULTRA SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 28 October 2020
Status: inactive
Page Count: 9
scope:

The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as defined by Ford Design.

Document History

September 21, 2023
PAINT, TWO LAYER ULTRA SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 23, 2022
PAINT, TWO LAYER ULTRA SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as...
FORD WSS-M15J18-A2
October 28, 2020
PAINT, TWO LAYER ULTRA SOFT TOUCH COLOR COAT FOR PLASTIC, BASE/SOFT CLEAR COAT SYSTEM, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two layer pigmented soft touch coating system suitable for first surface application to interior plastic parts and laser etch applications. Haptics as...

References

Advertisement