IETF RFC 8943

Concise Binary Object Representation (CBOR) Tags for Date

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 November 2020
Status: active
Page Count: 6
scope:

Abstract

The Concise Binary Object Representation (CBOR), as specified in RFC 7049, is a data format whose design goals include the possibility of extremely small code size, fairly small message size, and extensibility without the need for version negotiation.

In CBOR, one point of extensibility is the definition of CBOR tags. RFC 7049 defines two tags for time: CBOR tag 0 (date/time string as per RFC 3339) and tag 1 (POSIX "seconds since the epoch"). Since then, additional requirements have become known. This specification defines a CBOR tag for a date text string (as per RFC 3339) for applications needing a textual date representation within the Gregorian calendar without a time. It also defines a CBOR tag for days since the date 1970-01-01 in the Gregorian calendar for applications needing a numeric date representation without a time. This specification is the reference document for IANA registration of the CBOR tags defined.

Document History

IETF RFC 8943
November 1, 2020
Concise Binary Object Representation (CBOR) Tags for Date
Abstract The Concise Binary Object Representation (CBOR), as specified in RFC 7049, is a data format whose design goals include the possibility of extremely small code size, fairly small message...

References

Advertisement