CENELEC - EN IEC 60704-2-17

Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-17: Particular requirements for dry-cleaning robots

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2020
Status: active
Page Count: 22
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

General

These particular requirements apply to electrical dry-cleaning robots (including their accessories and their component parts) for household use or under conditions similar to those in households. This part of IEC 60704-2 applies to electrical dry-cleaning robots operating in dry conditions only.

NOTE Some additions and modifications for dry-cleaning robots operating in wet conditions are under consideration.

This part of IEC 60704-2 does not apply to dry-cleaning robots for industrial or professional purposes.

This document does not apply to

- manually operated vacuum cleaners, and

- dry-cleaning robots for outdoor use.

Types of noise

The methods specified in ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by electric dry-cleaning robots.

Size of the source

The method specified in ISO 3744 is applicable to noise sources of any size. Limitations for the size of the source are given in Clause 5 of ISO 3743-2:2018. Although the dry-cleaning robot itself is a relatively small source, the covered floor area during the measurement comprises a much larger effective source.

Object

This part of IEC 60704 describes the determination of the noise emission of dry-cleaning robots under normal operating conditions on carpet and hard floors.

NOTE 101 For determining and verifying noise emission values declared in product specifications, see IEC 60704-3.

Measurement uncertainty

The estimated values of standard deviations of sound power levels, determined in accordance with this document, are given in Table 101.

Standard deviation for declaration and verification

For the purpose of determining and verifying declared noise emission values in accordance with IEC 60704-3, the values are given in Table 102.

Document History

EN IEC 60704-2-17
December 1, 2020
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-17: Particular requirements for dry-cleaning robots
General These particular requirements apply to electrical dry-cleaning robots (including their accessories and their component parts) for household use or under conditions similar to those in...

References

Advertisement