DS/EN ISO 22553-5

Paints and varnishes – Electro-deposition coatings – Part 5: Determination of sieve residue (ISO 22553-5:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 December 2020
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the determination of soiling material, e.g. from previous processes, non-dispersed paint particles and other foreign material in the electro-deposition coating material. It is applicable to electro-deposition coatings for automotive industries and other general industrial applications, e.g. chiller units, consumer products, radiators, aerospace, agriculture. In practice, increased sieve residue can have different causes, such as metal particles, which are introduced together with the object to be coated, or clots.

Document History

DS/EN ISO 22553-5
December 7, 2020
Paints and varnishes – Electro-deposition coatings – Part 5: Determination of sieve residue (ISO 22553-5:2019)
This document specifies a method for the determination of soiling material, e.g. from previous processes, non-dispersed paint particles and other foreign material in the electro-deposition coating...
Advertisement