LIA/LASER - ANSI Z136.7

Testing and Labeling of Laser Protective Equipment

active, Most Current
Buy Now
Organization: LIA/LASER
Publication Date: 1 January 2020
Status: active
Page Count: 124
scope:

This standard provides recommendations for testing and labeling laser protective materials and protective equipment such as eye protection, barriers, and windows designed for use with lasers and laser systems that operate at wavelengths between 180 nm and 106 nm. All appendices are informative.

NOTE 1-This standard does not include personal protective equipment (PPE) for high energy lasers (HEL) that require an optical density (OD) greater than seven (7).

NOTE 2-This standard may not be adequate for very high pulse or continuous wave (CW) power lasers.

Document History

ANSI Z136.7
January 1, 2020
Testing and Labeling of Laser Protective Equipment
This standard provides recommendations for testing and labeling laser protective materials and protective equipment such as eye protection, barriers, and windows designed for use with lasers and...
January 1, 2008
Testing and Labeling of Laser Protective Equipment
This standard provides recommendations for the testing requirements and labeling of protective equipment (devices) designed for use with lasers and laser systems that operate at wavelengths between...

References

Advertisement