AFNOR - NF EN 302208
Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W-Harmonised Standard for access to radio spectrum (V3.3.1)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 11 December 2020 |
| Status: | active |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
NF EN 302208
December 11, 2020
Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with power levels up to 4 W-Harmonised Standard for access to radio spectrum (V3.3.1)
A description is not available for this item.