AENOR - UNE-EN 50464-2-3

Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1

inactive, Most Current
Organization: AENOR
Publication Date: 17 November 2010
Status: inactive
Page Count: 12
ICS Code (Transformers. Reactors): 29.180

Document History

UNE-EN 50464-2-3
November 17, 2010
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on distribution transformers meeting the requirements of EN 50464-2-1
A description is not available for this item.
Advertisement