DS/EN ISO 15685

Soil quality – Determination of potential nitrification and inhibition of nitrification – Rapid test by ammonium oxidation (ISO 15685:2012)

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 May 2020
Status: active
Page Count: 22
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils containing a population of nitrifying microorganisms. It can be used as a rapid screening test for monitoring soil quality and quality of wastes, and is suitable for testing the effects of cultivation methods, chemical substances [except volatiles, i.e. H > 1 (Henry's constant)], extracts of biosolids and pollution in soils.

Document History

DS/EN ISO 15685
May 11, 2020
Soil quality – Determination of potential nitrification and inhibition of nitrification – Rapid test by ammonium oxidation (ISO 15685:2012)
This International Standard specifies a rapid method for the determination of the potential rate of ammonium oxidation and inhibition of nitrification in soils. This method is suitable for all soils...
Advertisement