DSF/PREN 1439

LPG equipment and accessories – Procedure for checking transportable refillable LPG cylinders before, during and after filling

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 37
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document applies to transportable refillable LPG cylinders of water capacity not exceeding 150 l and deemed to be fitted with valves designed according to EN ISO 14245 [4] and EN ISO 15995 [5]. This document does not cover the requirements for filling LPG cylinders that are designed and equipped for filling by the user. This document does not cover the requirements for filling LPG containers on vehicles. This document is applicable to the following: - welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 and EN 12807 [1] or an equivalent standard); - welded steel LPG cylinders without specified minimum wall thickness (see EN 14140 or an equivalent standard); - welded aluminium LPG cylinders (see EN 13110 [2] or an equivalent standard); - composite LPG cylinders (see EN 14427 or an equivalent standard); and - over-moulded cylinders (OMC). Specific requirements for the different types of cylinders are detailed in Annex A, Annex B, Annex C, Annex D and Annex G. This draft standard is intended to be applied to cylinders complying with RID/ADR [6] [7] (including pi marked cylinders) and also to existing non RID/ADR cylinder populations.

Document History

November 1, 2021
LPG equipment and accessories – Procedure for checking transportable refillable LPG cylinders before, during and after filling
This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document is applicable to transportable refillable LPG...
June 26, 2017
LPG equipment and accessories – Procedure for checking transportable refillable LPG cylinders before, during and after filling
This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document applies to transportable refillable LPG...
April 3, 2008
LPG equipment and accessories – Procedure for checking LPG cylinders before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This European Standard applies to transportable...
August 5, 2007
LPG equipment and accessories - Procedure for checking LPG cylinders before, during and after filling
A description is not available for this item.
October 20, 2005
LPG equipment and accessories - Transportable refillable welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders - Procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded and brazed steel LPG cylinders before, during and after filling. This European Standard...
June 10, 1997
Transportable refillable welded steel cylinders for liquefied petroleum gas (LPG) - Procedure for checking before, during and after refilling
This standard specifies the procedures to be adopted for checking transportable refillable welded steel LPG cylinders before, during and after filling. This standard applies to transportable...
DSF/PREN 1439
LPG equipment and accessories – Procedure for checking transportable refillable LPG cylinders before, during and after filling
This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document applies to transportable refillable LPG...
LPG equipment and accessories – Procedure for checking transportable refillable LPG cylinders before, during and after filling
This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document applies to transportable refillable LPG...
LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling
This draft European Standard specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This draft European Standard applies to...
Advertisement