DSF/PREN 10250-2
Open die steel forgings for general engineering purposes – Part 2: Non-alloy quality and special steels
| Organization: | DS |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Non-alloyed steels): | 77.140.45 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
This document specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from non-alloy quality and special steels and supplied in the normalized, normalized and tempered, quenched and tempered or annealed condition The majority of steels listed in this document, with properties in the quenched and tempered condition up to 160 mm thickness, are identical to steels specified in EN 10083-1 and EN 10083-2 and more extensive information on hardenability and technological properties is given in these standards. General Information on technical delivery conditions is given in EN 10021.
Document History