DSF/PREN 13286-4

Unbound and hydraulically bound mixtures – Part 4: Test methods for laboratory reference density and water content – Vibrating hammer

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Road construction materials): 93.080.20
scope:

This document specifies a method for the determination of the relationship between the dry density and water content of a mixture using vibrating hammer compaction. This document applies to mixtures which contain no more than 10 % by mass of the mixture retained on the 40 mm test sieve. This document also describes the procedure for calculating and plotting the curves corresponding to 0, 5 and 10 % air voids.

Document History

November 16, 2021
Unbound and hydraulically bound mixtures – Part 4: Test methods for laboratory reference density and water content – Vibrating hammer
This document specifies a method for the determination of the relationship between the dry density and water content of a mixture using vibrating hammer compaction. This document applies to mixtures...
July 1, 2003
Unbound and hydraulically bound mixtures - Part 4: Test methods for laboratory reference density and water content - Vibrating hammer
This European Standard specifies a method for the determination of the relationship between the dry density and water content of a mixture when compacted using a vibrating hammer. This European...
DSF/PREN 13286-4
Unbound and hydraulically bound mixtures – Part 4: Test methods for laboratory reference density and water content – Vibrating hammer
This document specifies a method for the determination of the relationship between the dry density and water content of a mixture using vibrating hammer compaction. This document applies to mixtures...
Advertisement