SNV - SN EN ISO 7932/A1

Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Inclusion of optional tests; Amendment A1

active, Most Current
Organization: SNV
Publication Date: 1 October 2020
Status: active
Page Count: 35
ICS Code (Food microbiology): 07.100.30

Document History

SN EN ISO 7932/A1
October 1, 2020
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 degrees C - Inclusion of optional tests; Amendment A1
A description is not available for this item.
March 1, 2005
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30 °C (ISO 7932:2004)
A description is not available for this item.
January 1, 1998
Microbiology - General guidance for the enumeration of Bacillus cereus - Colony-count technique at 30 °C
A description is not available for this item.
Advertisement