ASABE AD8759-2

Agricultural wheeled tractors — Front-mounted equipment — Part 2: Stationary equipment connection

active, Most Current
Buy Now
Organization: ASABE
Publication Date: 1 October 2016
Status: active
Page Count: 5
scope:

This part of ISO 8759 specifies dimensions and requirements of the stationary equipment connection for agricultural wheeled tractors which are equipped with front-mounted power take-off but do not have front three-point linkage.

NOTE - ANSI/ASABE AD8759-1:1998 JAN2013 specifies requirements for the power take-off and the front three-point linkage.

It is not applicable to tractors which are designed to run in two directions, where either end can be considered to be the front or rear; in this case ANSI/ASABE AD500-1:2014, ASABE/ISO 500-2:2004, ASABE/ISO 500-3:2014 and ANSI/ASABE AD730:2009 W/Amd.1:2014 MAR2015 apply.

Document History

ASABE AD8759-2
October 1, 2016
Agricultural wheeled tractors — Front-mounted equipment — Part 2: Stationary equipment connection
This part of ISO 8759 specifies dimensions and requirements of the stationary equipment connection for agricultural wheeled tractors which are equipped with front-mounted power take-off but do not...
October 1, 2016
Agricultural wheeled tractors — Front-mounted equipment — Part 2: Stationary equipment connection
This part of ISO 8759 specifies dimensions and requirements of the stationary equipment connection for agricultural wheeled tractors which are equipped with front-mounted power take-off but do not...
December 1, 2010
Agricultural wheeled tractors — Front-mounted equipment — Part 2: Stationary equipment connection
This part of ISO 8759 specifies dimensions and requirements of the stationary equipment connection for agricultural wheeled tractors which are equipped with front-mounted power take-off but do not...

References

Advertisement