ARMY - UFGS-28 31 66
INTERIOR FIRE ALARM AND MASS NOTIFICATION SYSTEM, NON-ADDRESSABLE
| Organization: | ARMY |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 63 |
scope:
This work includes designing and [providing a new, complete,][modifying
b. Provide equipment, materials, installation, workmanship, inspection, and testing in strict accordance with NFPA 72, except as modified herein. [The system layout on the drawings show the intent of coverage and suggested locations. Final quantity, system layout, and coordination are the responsibility of the Contractor.]
[c. Each remote fire alarm control unit must be powered from a wiring riser specifically for that use or from a local emergency power panel located on the same floor as the remote fire alarm control unit. Where remote fire control units are provided, equipment for notification appliances may be located in the remote fire alarm control units.]
[d. Where a fire pump is provided, the fire alarm and mass notification system must monitor and transmit the fire pump controller signals in accordance with the provisions of NFPA 72.]
[e. Where an emergency generator provides standby power supply for life safety system circuits, the generator must be monitored by the FMCU and transmit emergency generator signals in accordance with NFPA 72.]
f. The fire alarm and mass notification system must be independent of the building security, building management, and energy/utility monitoring systems other than for control functions.
Document History