DSF/EN IEC 61730-1/PRA1
Photovoltaic (PV) module safety qualification – Part 1: Requirements for construction
| Organization: | DS |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
IEC 61730-1:2016 specifies and describes the fundamental construction requirements for photovoltaic (PV) modules in order to provide safe electrical and mechanical operation. Specific topics are provided to assess the prevention of electrical shock, fire hazards, and personal injury due to mechanical and environmental stresses. This part of IEC 61730 pertains to the particular requirements of construction. IEC 61730-2 defines the requirements of testing. This International Standard series lays down IEC requirements of terrestrial photovoltaic modules suitable for long-term operation in open-air climates. This standard is intended to apply to all terrestrial flat plate module materials such as crystalline silicon module types as well as thin-film modules. This new edition includes the following significant technical changes with respect to the previous edition: - adaption of horizontal standards and inclusion of IEC 60664 and IEC 61140; - implementation of insulation coordination, overvoltage category, classes, pollution degree and material groups definition of creepage, clearance and distance through insulation.
Document History