ISO 8849
Small craft — Electrically operated bilge pumps
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to:
- direct current (DC) bilge pumps which operate at a nominal voltage not exceeding 50 V; and
- single phase alternating current (AC) bilge pumps which operate at a nominal voltage not exceeding 250 V.
It does not cover pumps intended for damage control.
Document History
ISO 8849
December 1, 2020
Small craft — Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to:
— direct current (DC) bilge pumps which operate at a nominal...
October 1, 2003
Small craft Electrically operated directcurrent bilge pumps
A description is not available for this item.
January 1, 1990
Small Craft - Electrically Operated Bilge-Pumps First Edition; (CEN EN 28849: 1993)
A description is not available for this item.