CEN - EN 4864

Aerospace series - Environmental testing - High dynamic abrasion, mar, scratch and punch test in cabin interior

active, Most Current
Organization: CEN
Publication Date: 1 December 2020
Status: active
Page Count: 14
ICS Code (Passenger and cabin equipment): 49.095
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

This document provides a series of standard testing methods to determine the resistance of flat or curved surfaces against abrasion, scratch or punch under high dynamics as may occur for example by manually operating actuators or due to impacts of materials like shoes, cases, bags and other common objects of everyday's usage inside an aircraft cabin. The method is also suitable to test the resistance of a surface against all other high dynamic strains.

Document History

EN 4864
December 1, 2020
Aerospace series - Environmental testing - High dynamic abrasion, mar, scratch and punch test in cabin interior
This document provides a series of standard testing methods to determine the resistance of flat or curved surfaces against abrasion, scratch or punch under high dynamics as may occur for example by...

References

Advertisement