NEN-EN 17076

Tower cranes - Anti-collision systems - Safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2020
Status: active
Page Count: 32
ICS Code (Cranes): 53.020.20
scope:

This document specifies the requirements of anti-collision devices and systems installed on tower cranes for construction work (as defined in EN 14439:2006+A2:2009) to avoid the risks of collision between several cranes in service, to avoid the risks of collision between a crane in use and fixed obstacles, and to avoid travelling over prohibited zones.

It also specifies the requirements for working range limiting devices.

Anti-collision devices and systems and working range limiting devices according to this document are safety components.

This document defines the safety characteristics and requirements of anti-collision devices and systems intended for installation on self-erecting tower cranes and tower cranes erected from parts.

In particular:

- performance level;

- information to be provided by the sensors installed on the crane;

- operation, particularly in the event of failure, override and free jib slewing states of a crane;

- type of communication between devices;

- information for the crane operator and outside indicator.

This document deals with all significant hazards, hazardous situations and events relevant to anticollision devices and systems installed on tower cranes, when used as intended and under conditions foreseen by the manufacturer. This document specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards (see Clause 4).

This document is not applicable to anti-collision devices and systems which are manufactured before the date of publication by CEN of this document.

Document History

November 1, 2022
Tower cranes - Anti-collision systems - Safety requirements
A description is not available for this item.
NEN-EN 17076
December 1, 2020
Tower cranes - Anti-collision systems - Safety requirements
This document specifies the requirements of anti-collision devices and systems installed on tower cranes for construction work (as defined in EN 14439:2006+A2:2009) to avoid the risks of collision...
May 1, 2018
Tower cranes - Anti-collision systems - Safety requirements
This document specifies the requirements of anti-collision devices and systems installed on tower cranes (as defined in EN 14439) to avoid the risks of collision between several cranes in service,...
January 1, 2017
Anti-collision devices and systems for tower crane - Safety characteristics and requirements
This European Standard specifies the functional requirements of anti-collision devices and systems installed on self-erecting tower cranes or tower cranes assembled from component parts to avoid the...

References

Advertisement