CENELEC - EN IEC 60384-13
Fixed capacitors for use in electronic equipment - Part 13: Sectional specification - Fixed polypropylene film dielectric metal foil DC capacitors
| Organization: | CENELEC |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This part of IEC 60384 specifies preferred ratings and characteristics, selects from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods, and gives general performance requirements for this type of capacitor. Test severities and requirements specified in detail specifications referring to this sectional specification are of an equal or higher performance level. Lower performance levels are not permitted.
This part of IEC 60384 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this document are intended for use in electronic equipment.
Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14.
Document History