CEN - PREN 3480
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Plate - 6 mm < a ≤ 50 mm - 500 MPa ≤ Rm ≤ 700 Mpa
pending
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X6CrNiTi18-10 (1.4541)
Air melted
Softened
Plates
6 mm < a ≤ 50 mm
500 MPa ≤ Rm ≤ 700 MPa
for aerospace applications.
W.nr: 1.4541.
ASD-STAN designation: FE-PA3601.
Document History
PREN 3480
September 1, 2020
Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Plate - 6 mm < a ≤ 50 mm - 500 MPa ≤ Rm ≤ 700 Mpa
This document specifies the requirements relating to:
Steel X6CrNiTi18-10 (1.4541)
Air melted
Softened
Plates
6 mm < a ≤ 50 mm
500 MPa ≤ Rm ≤ 700 MPa
for aerospace applications.
W.nr: 1.4541....
August 1, 2007
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Plate - 6 mm < a Less than or equal to 50 mm - 500 MPa Less than or equal to Rm Less than or equal to 700 MPa
A description is not available for this item.